Microchip Technology, Inc. SCRs - Single - JANTX2N2323AS JANTX2N2323AS

Description
Manufacturer: Microchip Technology Win Source Part Number: 922346-JANTX2N2323AS Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Standard Recovery Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922346-JANTX2N2323AS Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Standard Recovery Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JANTX2N2323AS - 922346-JANTX2N2323AS - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JANTX2N2323AS
922346-JANTX2N2323AS
SCRs - Single - JANTX2N2323AS 922346-JANTX2N2323AS
Manufacturer: Microchip Technology Win Source Part Number: 922346-JANTX2N2323AS Series: Military, MIL-PRF-19500/276 Operating Temperature Range: -65°C ~ 125°C Features: SCR 50 V Standard Recovery Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Microchip Technology
Win Source Part Number: 922346-JANTX2N2323AS
Series: Military, MIL-PRF-19500/276
Operating Temperature Range: -65°C ~ 125°C
Features: SCR 50 V Standard Recovery Through Hole TO-5
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JANTX2N2323AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JANTX2N2323AS
Discrete Semiconductor Products - Thyristors - SCRs JANTX2N2323AS
SCR 50V TO5

SCR 50V TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 922346-JANTX2N2323AS JANTX2N2323AS
Product Name SCRs - Single - JANTX2N2323AS Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010015F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2810N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2200 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details