Microchip Technology, Inc. Discrete Semiconductor Products - Thyristors - SCRs JANTX2N2323A

Description
Win Source Part Number: 1029971-JANTX2N2323A Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Military, MIL-PRF-19500/276 Package: Bulk Standard Package: 1 Current - Hold (Ih) (Max): 2 mA Voltage - Off State: 50 V Voltage - Gate Trigger (Vgt) (Max): 600 mV Current - Gate Trigger (Igt) (Max): 20 µA Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1029971-JANTX2N2323A Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Military, MIL-PRF-19500/276 Package: Bulk Standard Package: 1 Current - Hold (Ih) (Max): 2 mA Voltage - Off State: 50 V Voltage - Gate Trigger (Vgt) (Max): 600 mV Current - Gate Trigger (Igt) (Max): 20 µA Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1029971-JANTX2N2323A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1029971-JANTX2N2323A
Discrete Semiconductor Products - Thyristors - SCRs 1029971-JANTX2N2323A
Win Source Part Number: 1029971-JANTX2N2323A Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Military, MIL-PRF-19500/276 Package: Bulk Standard Package: 1 Current - Hold (Ih) (Max): 2 mA Voltage - Off State: 50 V Voltage - Gate Trigger (Vgt) (Max): 600 mV Current - Gate Trigger (Igt) (Max): 20 µA Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1029971-JANTX2N2323A
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Military, MIL-PRF-19500/276
Package: Bulk
Standard Package: 1
Current - Hold (Ih) (Max): 2 mA
Voltage - Off State: 50 V
Voltage - Gate Trigger (Vgt) (Max): 600 mV
Current - Gate Trigger (Igt) (Max): 20 µA
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - JANTX2N2323A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
JANTX2N2323A
Discrete Semiconductor Products - Thyristors - SCRs JANTX2N2323A
SCR 50V TO5

SCR 50V TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1029971-JANTX2N2323A JANTX2N2323A
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
B-2 and B-2T Series SCR/Diode Module - B684-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details