Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTX2N2219AL JANTX2N2219AL

Description
Manufacturer: Microchip Technology Win Source Part Number: 876182-JANTX2N2219AL Series: Military, MIL-PRF-19500/251 Features: Bipolar (BJT) Transistor 50 V 800 mA 800 mW Package: Bulk Family Name: 2N2219 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-2674, 1086-2674-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876182-JANTX2N2219AL Series: Military, MIL-PRF-19500/251 Features: Bipolar (BJT) Transistor 50 V 800 mA 800 mW Package: Bulk Family Name: 2N2219 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-2674, 1086-2674-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2219AL - 876182-JANTX2N2219AL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2219AL
876182-JANTX2N2219AL
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2219AL 876182-JANTX2N2219AL
Manufacturer: Microchip Technology Win Source Part Number: 876182-JANTX2N2219AL Series: Military, MIL-PRF-19500/251 Features: Bipolar (BJT) Transistor 50 V 800 mA 800 mW Package: Bulk Family Name: 2N2219 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1086-2674, 1086-2674-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 876182-JANTX2N2219AL
Series: Military, MIL-PRF-19500/251
Features: Bipolar (BJT) Transistor 50 V 800 mA 800 mW
Package: Bulk
Family Name: 2N2219
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-2674, 1086-2674-MIL

Buy Now Datasheet
Single Bipolar Transistors - 1086-2674-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-2674-ND
Single Bipolar Transistors 1086-2674-ND
Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-39

Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-39

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTX2N2219AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N2219AL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N2219AL
TRANS NPN 50V 0.8A TO39

TRANS NPN 50V 0.8A TO39

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 876182-JANTX2N2219AL 1086-2674-ND JANTX2N2219AL
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N2219AL Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-39; TO-39
Polarity NPN
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data