Microchip Technology, Inc. Diodes, Rectifiers - Single - JANTX1N6765 JANTX1N6765

Description
Manufacturer: Microchip Technology Win Source Part Number: 922338-JANTX1N6765 Features: Diode Standard 200 V 12A (DC) Through Hole TO-254 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-254-3, TO-254AA (Straight Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-254 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 922338-JANTX1N6765 Features: Diode Standard 200 V 12A (DC) Through Hole TO-254 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-254-3, TO-254AA (Straight Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-254 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N6765 - 922338-JANTX1N6765 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6765
922338-JANTX1N6765
Diodes, Rectifiers - Single - JANTX1N6765 922338-JANTX1N6765
Manufacturer: Microchip Technology Win Source Part Number: 922338-JANTX1N6765 Features: Diode Standard 200 V 12A (DC) Through Hole TO-254 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-254-3, TO-254AA (Straight Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-254 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 922338-JANTX1N6765
Features: Diode Standard 200 V 12A (DC) Through Hole TO-254
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-254-3, TO-254AA (Straight Leads)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-254
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.10.0080

Buy Now
200V 12A Diode and Rectifier - 280-JANTX1N6765 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 12A Diode and Rectifier
280-JANTX1N6765
200V 12A Diode and Rectifier 280-JANTX1N6765
DIODE GEN PURP 200V 12A TO254 Product overview: JANTX1N6765 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6765 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 12A TO254 Product overview: JANTX1N6765 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6765 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6765
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6765
DIODE GEN PURP 200V 12A TO254

DIODE GEN PURP 200V 12A TO254

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 922338-JANTX1N6765 280-JANTX1N6765 JANTX1N6765
Product Name Diodes, Rectifiers - Single - JANTX1N6765 200V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 12A (DC) Through Hole TO-254
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-BAV23CVLTR-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
35V Diode and Rectifier - 284-BA 892-02V E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
3 suppliers