Microchip Technology, Inc. Diodes - Zener - Single - JANTX1N4956 JANTX1N4956

Description
Manufacturer: Microchip Technology Win Source Part Number: 876176-JANTX1N4956 Series: Military, MIL-PRF-19500/356 Features: Zener Diode 8.2 V 5 W Package: Bulk Family Name: 1N4956 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-1026, 1086-1026-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876176-JANTX1N4956 Series: Military, MIL-PRF-19500/356 Features: Zener Diode 8.2 V 5 W Package: Bulk Family Name: 1N4956 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-1026, 1086-1026-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N4956 - 876176-JANTX1N4956 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4956
876176-JANTX1N4956
Diodes - Zener - Single - JANTX1N4956 876176-JANTX1N4956
Manufacturer: Microchip Technology Win Source Part Number: 876176-JANTX1N4956 Series: Military, MIL-PRF-19500/356 Features: Zener Diode 8.2 V 5 W Package: Bulk Family Name: 1N4956 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1086-1026, 1086-1026-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 876176-JANTX1N4956
Series: Military, MIL-PRF-19500/356
Features: Zener Diode 8.2 V 5 W
Package: Bulk
Family Name: 1N4956
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1086-1026, 1086-1026-MIL

Buy Now Datasheet
Single Zener Diodes - 1086-1026-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-1026-ND
Single Zener Diodes 1086-1026-ND
Zener Diode 8.2V 5W ±5% Through Hole

Zener Diode 8.2V 5W ±5% Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTX1N4956 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTX1N4956
Discrete Semiconductor Products - Diodes - Zener JANTX1N4956
DIODE ZENER 8.2V 5W AXIAL

DIODE ZENER 8.2V 5W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 876176-JANTX1N4956 1086-1026-ND JANTX1N4956
Product Name Diodes - Zener - Single - JANTX1N4956 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Package Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B3V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1223252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details