The JANSP2N3634UB is a PNP silicon switching transistor in a surface-mount package with a collector-emitter voltage rating of 140 Vdc, a collector current rating of 1.0 Adc, and a total power dissipation of 1.5 W at +25°C. The operating and storage junction temperature range is -65°C to +200°C. The device is qualified per MIL-PRF-19500/357. The forward current transfer ratio ranges from 25 to 150, the collector-emitter saturation voltage is 0.3 Vdc at a collector current of 10 mA and base current of 1.0 mA, and the base-emitter saturation voltage is between 0.6 Vdc and 0.9 Vdc. The input capacitance is 75 pF, the output capacitance is 10 pF, and the noise figure is 3.0 dB at 1 kHz.
TRANS PNP 140V 10UA UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANSP2N3634UB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |