NPN silicon switching transistor in a TO-18 package, qualified to MIL-PRF-19500/255 with JANTX reliability level. Maximum collector-emitter voltage is 50 Vdc, collector current is 800 mAdc, and total power dissipation is 0.5 W at +25°C. Thermal resistance junction-to-ambient is 325°C/W. Operating and storage junction temperature range is -65 to +200°C. Forward current transfer ratio ranges from 30 to 150 depending on collector current. Collector-emitter saturation voltage is 0.3 V at 150 mA collector and 15 mA base current. Input and output capacitances are 25 pF and 8.0 pF respectively. Turn-on time is 35 µs and turn-off time is 300 µs. Pin configuration is 3-pin.
TRANS NPN 50V 0.8A TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANSP2N2221AL-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |