Bipolar (BJT) Transistor NPN 150V 300mA 500mW Surface Mount UB
Manufacturer: Microchip Technology
Win Source Part Number: 922302-JANS2N3501UB
Series: Military, MIL-PRF-19500/366
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 150 V 300 mA - 500 mW Surface Mount UB
Package: Bulk
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.21.0095
TRANS NPN 150V 0.3A UB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | JANS2N3501UB-ND | 922302-JANS2N3501UB | JANS2N3501UB |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - JANS2N3501UB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | 4-SMD, No Lead | SOT3; UB | |
| Transistor Grade / Operating Range | Military | ||
| TJ | -65 to 200 C (-85 to 392 F) |