Bipolar (BJT) Transistor NPN 250V 1A 800mW Through Hole TO-39 (TO-205AD)
TRANS NPN 250V 1A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-16103-ND | JANS2N3440 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |