Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors JANS2N2369AUB

Description
Win Source Part Number: 1382398-JANS2N2369AU B Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/317 Package: Bulk Standard Package: 1 pcs Power - Max: 360 mW Voltage - Collector Emitter Breakdown (Max): 20 V Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 450mV @ 10mA, 100mA Current - Collector Cutoff (Max): 400nA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 1V Mounting Type: Surface Mount Package / Case: 3-SMD, No Lead Supplier Device Package: UB Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Base Product Number: 2N2369 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382398-JANS2N2369AU B Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/317 Package: Bulk Standard Package: 1 pcs Power - Max: 360 mW Voltage - Collector Emitter Breakdown (Max): 20 V Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 450mV @ 10mA, 100mA Current - Collector Cutoff (Max): 400nA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 1V Mounting Type: Surface Mount Package / Case: 3-SMD, No Lead Supplier Device Package: UB Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Base Product Number: 2N2369 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1382398-JANS2N2369AUB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1382398-JANS2N2369AUB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1382398-JANS2N2369AUB
Win Source Part Number: 1382398-JANS2N2369AU B Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/317 Package: Bulk Standard Package: 1 pcs Power - Max: 360 mW Voltage - Collector Emitter Breakdown (Max): 20 V Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 450mV @ 10mA, 100mA Current - Collector Cutoff (Max): 400nA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 1V Mounting Type: Surface Mount Package / Case: 3-SMD, No Lead Supplier Device Package: UB Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Base Product Number: 2N2369 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382398-JANS2N2369AUB
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Series: Military, MIL-PRF-19500/317
Package: Bulk
Standard Package: 1 pcs
Power - Max: 360 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 450mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 400nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 1V
Mounting Type: Surface Mount
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Base Product Number: 2N2369
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Bipolar Transistors - 1086-15272-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-15272-ND
Single Bipolar Transistors 1086-15272-ND
Bipolar (BJT) Transistor NPN 20V 360mW Surface Mount UB

Bipolar (BJT) Transistor NPN 20V 360mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANS2N2369AUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANS2N2369AUB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANS2N2369AUB
TRANS NPN 20V UB

TRANS NPN 20V UB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1382398-JANS2N2369AUB 1086-15272-ND JANS2N2369AUB
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 3-SMD, No Lead MIL-PRF-19500/317
Power Gain 20 dB
Output Power 0.3600 watts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 155068 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 1A Bipolar Transistor - 276-BCP54-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers