Microchip Technology, Inc. Single Diodes JANS1N5554/TR

Description
Diode Standard 5A Through Hole B, Axial
Request a Quote Datasheet
Description
Diode Standard 5A Through Hole B, Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-JANS1N5554/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 5A Through Hole B, Axial

Diode Standard 5A Through Hole B, Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1024260-JANS1N5554/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1024260-JANS1N5554/TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1024260-JANS1N5554/TR
Win Source Part Number: 1024260-JANS1N5554/T R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/420 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Diode Type: Standard Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 9 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: B, Axial Supplier Device Package: B, Axial ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-JANS1N5554/TR

Win Source Part Number: 1024260-JANS1N5554/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/420
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Diode Type: Standard
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 9 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: B, Axial
Supplier Device Package: B, Axial
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JANS1N5554/TR

Buy Now Datasheet
Std Rectifier B-Body Rohs Compliant Microchip - 33AJ3990 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier B-Body Rohs Compliant Microchip
33AJ3990
Std Rectifier B-Body Rohs Compliant Microchip 33AJ3990
STD RECTIFIER B-BODY ROHS COMPLIANT: YES

STD RECTIFIER B-BODY ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - JANS1N5554/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANS1N5554/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANS1N5554/TR
DIODE GEN PURP 5A B AXIAL

DIODE GEN PURP 5A B AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 150-JANS1N5554/TR-ND 1024260-JANS1N5554/TR 33AJ3990 JANS1N5554/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Std Rectifier B-Body Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVHRS2.5F - Micross Components, Inc.
Specs
IFSM 150 amps
IF 7200 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV99S/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Schottky SMD 40 V 120mA Diode and Rectifier - 286-BAS40-04B5003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
2 suppliers