The JANS1N5298-1 is a current regulator diode from the 1N5283-1 to 1N5314-1 series, designed to maintain a stable current over a broad voltage and temperature range. It is hermetically sealed in a glass DO-7 package with axial leads, measures 1.000 to 1.500 inches in lead length, and has a body diameter of 0.060 to 0.107 inches. It regulates current at 1.10 mA with a tolerance of ±10%, operates at a maximum working peak voltage of 100 V, and dissipates up to 500 mW at a lead temperature of 50°C. It meets JANS qualification per MIL-PRF-19500/463, has a junction and storage temperature range of -65°C to +175°C, and is inherently radiation hardened. The cathode is marked by a band and must be connected negatively.
DIODE CUR REG 100V 1.21MA 500MW Product overview: JANS1N5298-1 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.21MA, 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.21MA, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-JANS1N5298-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-JANS1N5298-1 |
| Product Name | 100V 1.21MA 500MW Bipolar Transistor |
| Package Type | Bulk |