Microchip Technology, Inc.
Single Zener Diodes
JANS1N4483CUS/TR
Description
DIODE ZENER 56V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 56V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANS1N4483CUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
30 mA
IR
0.0500 mA
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
6 suppliers