Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JAN2N5666S JAN2N5666S

Description
Manufacturer: Microchip Technology Win Source Part Number: 922292-JAN2N5666S Series: Military, MIL-PRF-19500/455 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 200 V 5 A - 1.2 W Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-21066, 1086-21066-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922292-JAN2N5666S Series: Military, MIL-PRF-19500/455 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 200 V 5 A - 1.2 W Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-21066, 1086-21066-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N5666S - 922292-JAN2N5666S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N5666S
922292-JAN2N5666S
TRANSISTORS - Transistors (BJT) - Single - JAN2N5666S 922292-JAN2N5666S
Manufacturer: Microchip Technology Win Source Part Number: 922292-JAN2N5666S Series: Military, MIL-PRF-19500/455 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 200 V 5 A - 1.2 W Through Hole TO-39 (TO-205AD) Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-21066, 1086-21066-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922292-JAN2N5666S
Series: Military, MIL-PRF-19500/455
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 200 V 5 A - 1.2 W Through Hole TO-39 (TO-205AD)
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-21066, 1086-21066-MIL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 922292-JAN2N5666S
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N5666S
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products