Manufacturer: Microchip Technology
Win Source Part Number: 1325205-JAN1N649-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 1
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 400mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 400 mA
Current - Reverse Leakage @ Vr: 50 nA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-35
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: Q12250756,1086-15995
Base Product Number: 1N649
RoHS Status: RoHS non-compliant
DIODE GEN PURP 600V 400MA DO35
DIODE GEN PURP 600V 400MA DO35
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1325205-JAN1N649-1 | JAN1N649-1 | JAN1N649-1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||
| VF | 1 volts | 1 volts | 1 volts |
| VR | 600 volts | 600 volts | |
| IR | 0.0500 mA | 5.00E-5 mA |