Microchip Technology, Inc.
Single Zener Diodes
JAN1N4477US/TR
Description
DIODE ZENER 33V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 33V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JAN1N4477US/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
2000 mA
View Details
Diode Applications
Rectifier
VF
1.2 volts
VR
80 volts
View Details