Microchip Technology, Inc. Diodes, Rectifiers - Single - JAN1N3600 JAN1N3600

Description
Manufacturer: Microchip Technology Win Source Part Number: 922260-JAN1N3600 Series: Military, MIL-PRF-19500/231 Features: Diode Standard 50 V 200mA (DC) Through Hole DO-7 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: DO-204AA, DO-7, Axial Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-16797, 1086-16797-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922260-JAN1N3600 Series: Military, MIL-PRF-19500/231 Features: Diode Standard 50 V 200mA (DC) Through Hole DO-7 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: DO-204AA, DO-7, Axial Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-16797, 1086-16797-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N3600 - 922260-JAN1N3600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N3600
922260-JAN1N3600
Diodes, Rectifiers - Single - JAN1N3600 922260-JAN1N3600
Manufacturer: Microchip Technology Win Source Part Number: 922260-JAN1N3600 Series: Military, MIL-PRF-19500/231 Features: Diode Standard 50 V 200mA (DC) Through Hole DO-7 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: DO-204AA, DO-7, Axial Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-16797, 1086-16797-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922260-JAN1N3600
Series: Military, MIL-PRF-19500/231
Features: Diode Standard 50 V 200mA (DC) Through Hole DO-7
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: DO-204AA, DO-7, Axial
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: DO-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-16797, 1086-16797-MIL

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N3600
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N3600
DIODE GEN PURP 50V 200MA DO7

DIODE GEN PURP 50V 200MA DO7

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 922260-JAN1N3600 JAN1N3600
Product Name Diodes, Rectifiers - Single - JAN1N3600 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 50 V 200mA (DC) Through Hole DO-7
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM0 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
Discrete Semiconductor Products - 231304-BAR90-07L4E4350 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers