Microchip Technology, Inc. Embedded Processors and Controllers - IS2025S-203 IS2025S-203

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969934-IS2025S-203 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969934-IS2025S-203 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - IS2025S-203 - 969934-IS2025S-203 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - IS2025S-203
969934-IS2025S-203
Embedded Processors and Controllers - IS2025S-203 969934-IS2025S-203
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969934-IS2025S-203 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969934-IS2025S-203
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage

Buy Now
3.7V QFN Interface Transceiver IC - 872-IS2025S-203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.7V QFN Interface Transceiver IC
872-IS2025S-203
3.7V QFN Interface Transceiver IC 872-IS2025S-203
Bluetooth v4.1 SMART SOC Class II/Class III NFC 3Mbps 3.7V 68-Pin QFN EP T/R Product overview: IS2025S-203 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.7V, QFN, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-IS2025S-203 can be used for catalog matching and distributor lookup.

Bluetooth v4.1 SMART SOC Class II/Class III NFC 3Mbps 3.7V 68-Pin QFN EP T/R Product overview: IS2025S-203 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.7V, QFN, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-IS2025S-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 969934-IS2025S-203 872-IS2025S-203
Product Name Embedded Processors and Controllers - IS2025S-203 3.7V QFN Interface Transceiver IC
Device Type Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Inverting Schmitt trigger - 74AHC1G14GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers