Microchip Technology, Inc. Embedded Processors and Controllers - IS2021S-203 IS2021S-203

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967716-IS2021S-203 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967716-IS2021S-203 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - IS2021S-203 - 967716-IS2021S-203 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - IS2021S-203
967716-IS2021S-203
Embedded Processors and Controllers - IS2021S-203 967716-IS2021S-203
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967716-IS2021S-203 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967716-IS2021S-203
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 967716-IS2021S-203
Product Name Embedded Processors and Controllers - IS2021S-203
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CY7C638234-SXC - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers