Microchip Technology, Inc. Embedded Processors and Controllers - IS2015S-002 IS2015S-002

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065713-IS2015S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2015S-002IS2015S00 2; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065713-IS2015S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2015S-002IS2015S00 2; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - IS2015S-002 - 1065713-IS2015S-002 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - IS2015S-002
1065713-IS2015S-002
Embedded Processors and Controllers - IS2015S-002 1065713-IS2015S-002
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065713-IS2015S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2015S-002IS2015S00 2; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065713-IS2015S-002
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): IS2015S-002IS2015S002;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1065713-IS2015S-002
Product Name Embedded Processors and Controllers - IS2015S-002
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2591498 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 74ABT245DB,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers