Microchip Technology, Inc. Embedded Processors and Controllers - IS2010S-002 IS2010S-002

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012995-IS2010S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2010S-002IS2010S00 2; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012995-IS2010S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2010S-002IS2010S00 2; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - IS2010S-002 - 1012995-IS2010S-002 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - IS2010S-002
1012995-IS2010S-002
Embedded Processors and Controllers - IS2010S-002 1012995-IS2010S-002
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012995-IS2010S-002 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): IS2010S-002IS2010S00 2; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012995-IS2010S-002
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): IS2010S-002IS2010S002;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1012995-IS2010S-002
Product Name Embedded Processors and Controllers - IS2010S-002
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details