Microchip Technology, Inc. Bluetooth Low Energy System on a Chip IS1870

Description
Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0. The IS1870 allows customers to finish their design faster and more efficiently. It combines both the transceiver and baseband functions to decrease the external components. In addition, the free Bluetooth stack firmware is provided enabling products to quickly become embedded Bluetooth LE solution. For portable and wearable applications, the product's optimized power design minimizes current consumption for extended battery life and minimal package size. The BM-70-PICtail or BM70 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required. Additional Features Bluetooth 5 Certified 1.9V~3.6V (VDD) operating range Low-power consumption Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval UART interface Main X’tal : 32MHz 256K Bytes embedded flash memory Temperature sensor supported Flexible GPIO pin configuration 3 channels PWM supported 16-ch 12 bits ADC supported for battery and voltage detection Provides proprietary BeaconThings® service ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx sensitivity: -90dBm@ BLE, typical Programmable Tx Power: -25 to +3 dBm RSSI monitor Available in certified modules BM70
Datasheet
Description
Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0. The IS1870 allows customers to finish their design faster and more efficiently. It combines both the transceiver and baseband functions to decrease the external components. In addition, the free Bluetooth stack firmware is provided enabling products to quickly become embedded Bluetooth LE solution. For portable and wearable applications, the product's optimized power design minimizes current consumption for extended battery life and minimal package size. The BM-70-PICtail or BM70 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required. Additional Features Bluetooth 5 Certified 1.9V~3.6V (VDD) operating range Low-power consumption Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval UART interface Main X’tal : 32MHz 256K Bytes embedded flash memory Temperature sensor supported Flexible GPIO pin configuration 3 channels PWM supported 16-ch 12 bits ADC supported for battery and voltage detection Provides proprietary BeaconThings® service ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx sensitivity: -90dBm@ BLE, typical Programmable Tx Power: -25 to +3 dBm RSSI monitor Available in certified modules BM70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Low Energy System on a Chip - IS1870 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Low Energy System on a Chip
IS1870
Bluetooth Low Energy System on a Chip IS1870
Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0. The IS1870 allows customers to finish their design faster and more efficiently. It combines both the transceiver and baseband functions to decrease the external components. In addition, the free Bluetooth stack firmware is provided enabling products to quickly become embedded Bluetooth LE solution. For portable and wearable applications, the product's optimized power design minimizes current consumption for extended battery life and minimal package size. The BM-70-PICtail or BM70 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required. Additional Features Bluetooth 5 Certified 1.9V~3.6V (VDD) operating range Low-power consumption Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval UART interface Main X’tal : 32MHz 256K Bytes embedded flash memory Temperature sensor supported Flexible GPIO pin configuration 3 channels PWM supported 16-ch 12 bits ADC supported for battery and voltage detection Provides proprietary BeaconThings® service ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx sensitivity: -90dBm@ BLE, typical Programmable Tx Power: -25 to +3 dBm RSSI monitor Available in certified modules BM70

Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0.
The IS1870 allows customers to finish their design faster and more efficiently. It combines both the transceiver and baseband functions to decrease the external components. In addition, the free Bluetooth stack firmware is provided enabling products to quickly become embedded Bluetooth LE solution. For portable and wearable applications, the product's optimized power design minimizes current consumption for extended battery life and minimal package size.
The BM-70-PICtail or BM70 modules are recommended for evaluation. Please contact your authorized Microchip representative if IC samples are required.

Additional Features

  • Bluetooth 5 Certified
  • 1.9V~3.6V (VDD) operating range
  • Low-power consumption
  • Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval
  • UART interface
  • Main X’tal : 32MHz
  • 256K Bytes embedded flash memory
  • Temperature sensor supported
  • Flexible GPIO pin configuration
  • 3 channels PWM supported
  • 16-ch 12 bits ADC supported for battery and voltage detection
  • Provides proprietary BeaconThings® service
  • ISM Band 2.402 to 2.480 GHz operation
  • Channels 0-39
  • Rx sensitivity: -90dBm@ BLE, typical
  • Programmable Tx Power: -25 to +3 dBm
  • RSSI monitor
  • Available in certified modules BM70
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category System on a Chip (SoC)
Product Number IS1870
Product Name Bluetooth Low Energy System on a Chip
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855776P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
 - CY8C4124LQI-443T - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details