Microchip Technology, Inc. Bluetooth Dual-Mode System on a Chip IS1678

Description
The IS1678 is a fully‐certified Bluetooth® (BR/EDR/LE) IC for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the IS1678 IC bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack onboard, integrated antenna, and worldwide radio certifications in a compact surface mount package, 6 x 6 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a MCU. The IS1678 SoC is available in ROM-based (IS1678S) and Flash-based (IS1678SM) variants. Additional Features Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE/LE) Bluetooth 5 Certified Available with either ROM or Flash (see ordering information below) Bluetooth SIG Certified Transparent UART mode for seamless serial data over UART interface Easy to configure with Windows GUI or direct by MCU Firmware field upgradable via UART IC Size: 6 x 6 mm Castellated surface mount pads for easy and reliable host PCB mounting Environmentally friendly, RoHS compliant Perfect for portable battery operated devices Internal Battery Regulator Circuitry Worldwide regulatory certifications Single operating voltage: 3.2V to 4.3V Temperature range: ‐20C to 70C Simple, UART interface Integrated crystal, internal voltage regulator, and matching circuitry Multiple I/O pins for control and status Frequency: 2.402 to 2.480 GHz Available in certified modules BM78 Receive Sensitivity: ‐90 dBm (Classic); ‐92 dBm (LE) Power Output: 2 dBm (typ.)
Datasheet
Description
The IS1678 is a fully‐certified Bluetooth® (BR/EDR/LE) IC for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the IS1678 IC bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack onboard, integrated antenna, and worldwide radio certifications in a compact surface mount package, 6 x 6 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a MCU. The IS1678 SoC is available in ROM-based (IS1678S) and Flash-based (IS1678SM) variants. Additional Features Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE/LE) Bluetooth 5 Certified Available with either ROM or Flash (see ordering information below) Bluetooth SIG Certified Transparent UART mode for seamless serial data over UART interface Easy to configure with Windows GUI or direct by MCU Firmware field upgradable via UART IC Size: 6 x 6 mm Castellated surface mount pads for easy and reliable host PCB mounting Environmentally friendly, RoHS compliant Perfect for portable battery operated devices Internal Battery Regulator Circuitry Worldwide regulatory certifications Single operating voltage: 3.2V to 4.3V Temperature range: ‐20C to 70C Simple, UART interface Integrated crystal, internal voltage regulator, and matching circuitry Multiple I/O pins for control and status Frequency: 2.402 to 2.480 GHz Available in certified modules BM78 Receive Sensitivity: ‐90 dBm (Classic); ‐92 dBm (LE) Power Output: 2 dBm (typ.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Dual-Mode System on a Chip - IS1678 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Dual-Mode System on a Chip
IS1678
Bluetooth Dual-Mode System on a Chip IS1678
The IS1678 is a fully‐certified Bluetooth® (BR/EDR/LE) IC for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the IS1678 IC bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack onboard, integrated antenna, and worldwide radio certifications in a compact surface mount package, 6 x 6 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a MCU. The IS1678 SoC is available in ROM-based (IS1678S) and Flash-based (IS1678SM) variants. Additional Features Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE/LE) Bluetooth 5 Certified Available with either ROM or Flash (see ordering information below) Bluetooth SIG Certified Transparent UART mode for seamless serial data over UART interface Easy to configure with Windows GUI or direct by MCU Firmware field upgradable via UART IC Size: 6 x 6 mm Castellated surface mount pads for easy and reliable host PCB mounting Environmentally friendly, RoHS compliant Perfect for portable battery operated devices Internal Battery Regulator Circuitry Worldwide regulatory certifications Single operating voltage: 3.2V to 4.3V Temperature range: ‐20C to 70C Simple, UART interface Integrated crystal, internal voltage regulator, and matching circuitry Multiple I/O pins for control and status Frequency: 2.402 to 2.480 GHz Available in certified modules BM78 Receive Sensitivity: ‐90 dBm (Classic); ‐92 dBm (LE) Power Output: 2 dBm (typ.)

The IS1678 is a fully‐certified Bluetooth® (BR/EDR/LE) IC for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the IS1678 IC bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications.
This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack onboard, integrated antenna, and worldwide radio certifications in a compact surface mount package, 6 x 6 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a MCU.

The IS1678 SoC is available in ROM-based (IS1678S) and Flash-based (IS1678SM) variants.

Additional Features

  • Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE/LE)
  • Bluetooth 5 Certified
  • Available with either ROM or Flash (see ordering information below)
  • Bluetooth SIG Certified
  • Transparent UART mode for seamless serial data over UART interface
  • Easy to configure with Windows GUI or direct by MCU
  • Firmware field upgradable via UART
  • IC Size: 6 x 6 mm
  • Castellated surface mount pads for easy and reliable host PCB mounting
  • Environmentally friendly, RoHS compliant
  • Perfect for portable battery operated devices
  • Internal Battery Regulator Circuitry
  • Worldwide regulatory certifications
  • Single operating voltage: 3.2V to 4.3V
  • Temperature range: ‐20C to 70C
  • Simple, UART interface
  • Integrated crystal, internal voltage regulator, and matching circuitry
  • Multiple I/O pins for control and status
  • Frequency: 2.402 to 2.480 GHz
  • Available in certified modules BM78
  • Receive Sensitivity: ‐90 dBm (Classic); ‐92 dBm (LE)
  • Power Output: 2 dBm (typ.)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category System on a Chip (SoC)
Product Number IS1678
Product Name Bluetooth Dual-Mode System on a Chip
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
 - CY8C3866PVI-070 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
RAM Size 3 MB
View Details