Microchip Technology, Inc. RF & MW Power Amplifier ICP1044-1-110I

Description
The ICP1044 is a three stage MMIC power amplifier in bare die form, fabricated using GaN-on-SiC technology. ICP1044 operates from 7.9 to 11GHz with 44 dBm output power, 35% typical PAE and 22 dB small signal gain. ICP1044 is well suited for both commercial and defense applications.
Request a Quote Datasheet
Description
The ICP1044 is a three stage MMIC power amplifier in bare die form, fabricated using GaN-on-SiC technology. ICP1044 operates from 7.9 to 11GHz with 44 dBm output power, 35% typical PAE and 22 dB small signal gain. ICP1044 is well suited for both commercial and defense applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - ICP1044-1-110I - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
ICP1044-1-110I
RF & MW Power Amplifier ICP1044-1-110I
The ICP1044 is a three stage MMIC power amplifier in bare die form, fabricated using GaN-on-SiC technology. ICP1044 operates from 7.9 to 11GHz with 44 dBm output power, 35% typical PAE and 22 dB small signal gain. ICP1044 is well suited for both commercial and defense applications.

The ICP1044 is a three stage MMIC power amplifier in bare die form, fabricated using GaN-on-SiC technology. ICP1044 operates from 7.9 to 11GHz with 44 dBm output power, 35% typical PAE and 22 dB small signal gain. ICP1044 is well suited for both commercial and defense applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ICP1044-1-110I
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details