Microchip Technology, Inc. RF & MW Power Amplifier ICP0349PP7-1-300I

Description
Microchip’s ICP0349P is a 2 stage power amplifier, 50 ohm matched with integrated DC blocking capacitors packaged in a plastic QFN. Fabricated on a 0.25um GaN on SiC process, The device operates from 2.7-3.5GHz with over 48dBm output power and 60% PAE, and is well suited to both commercial and defense radar applications. Note: ICP0349 is prerelease
Request a Quote
Description
Microchip’s ICP0349P is a 2 stage power amplifier, 50 ohm matched with integrated DC blocking capacitors packaged in a plastic QFN. Fabricated on a 0.25um GaN on SiC process, The device operates from 2.7-3.5GHz with over 48dBm output power and 60% PAE, and is well suited to both commercial and defense radar applications. Note: ICP0349 is prerelease
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Power Amplifier
ICP0349PP7-1-300I
RF & MW Power Amplifier ICP0349PP7-1-300I
Microchip’s ICP0349P is a 2 stage power amplifier, 50 ohm matched with integrated DC blocking capacitors packaged in a plastic QFN. Fabricated on a 0.25um GaN on SiC process, The device operates from 2.7-3.5GHz with over 48dBm output power and 60% PAE, and is well suited to both commercial and defense radar applications. Note: ICP0349 is prerelease

Microchip’s ICP0349P is a 2 stage power amplifier, 50 ohm matched with integrated DC blocking capacitors packaged in a plastic QFN. Fabricated on a 0.25um GaN on SiC process, The device operates from 2.7-3.5GHz with over 48dBm output power and 60% PAE, and is well suited to both commercial and defense radar applications.

Note: ICP0349 is prerelease

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ICP0349PP7-1-300I
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details