Microchip Technology, Inc. LED Drivers HV9985QP-G

Description
LED Driver IC 3 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 44-QSOP
Request a Quote
Description
LED Driver IC 3 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 44-QSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HV9985QP-G is a 3-channel closed-loop switch-mode LED driver IC designed for driving single-switch converters in constant output current mode. It supports RGB backlight applications and multiple string white LED driver configurations. The device operates within a 10V to 40V input range and features a typical switching frequency of up to 1 MHz, with options for internal or external clock synchronization. Key features include optimized gate drivers for logic level FETs, ±2% absolute and string-to-string current accuracy with appropriate sense resistors, and high pulse-width modulation (PWM) dimming ratios of up to 5000:1. The HV9985QP-G also incorporates essential protections such as output LED short-circuit protection, output overvoltage protection, and hiccup mode protection for open LED and short-circuit conditions. Each channel can be individually dimmed using linear or PWM methods, making it suitable for applications requiring precise control over LED brightness. The device is packaged in a 40-lead QFN format.

Datasheet Summary
Powered by GS/AI

The HV9985QP-G is a 3-channel closed-loop switch-mode LED driver IC designed for driving single-switch converters in constant output current mode. It supports RGB backlight applications and multiple string white LED driver configurations. The device operates within a 10V to 40V input range and features a typical switching frequency of up to 1 MHz, with options for internal or external clock synchronization. Key features include optimized gate drivers for logic level FETs, ±2% absolute and string-to-string current accuracy with appropriate sense resistors, and high pulse-width modulation (PWM) dimming ratios of up to 5000:1. The HV9985QP-G also incorporates essential protections such as output LED short-circuit protection, output overvoltage protection, and hiccup mode protection for open LED and short-circuit conditions. Each channel can be individually dimmed using linear or PWM methods, making it suitable for applications requiring precise control over LED brightness. The device is packaged in a 40-lead QFN format.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - HV9985QP-GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
HV9985QP-GTR-ND
LED Drivers HV9985QP-GTR-ND
LED Driver IC 3 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 44-QSOP

LED Driver IC 3 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 44-QSOP

Buy Now Datasheet
PMIC - LED Drivers - HV9985QP-G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HV9985QP-G
PMIC - LED Drivers HV9985QP-G
IC LED DRIVER CTRLR DIM 44QSOP

IC LED DRIVER CTRLR DIM 44QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HV9985QP-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HV9985QP-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HV9985QP-G
IC LED DRIVER CTRLR PWM 44QSOP

IC LED DRIVER CTRLR PWM 44QSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number HV9985QP-GTR-ND HV9985QP-G HV9985QP-G
Product Name LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 25 watts
Features RoHS Compliant
View Details
PMIC - LED Drivers - LM3423Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
5 suppliers