Microchip Technology, Inc. 3-Channel Closed Loop Switch Mode LED Driver IC HV9985

Description
The HV9985 is a three-channel peak current mode PWM controller for driving single switch converters in a constant output current mode. It can be used for driving either RGB LEDs or multiple channels of white LEDs. The HV9985 features a 40V linear regulator, which provides a 5.0V supply to power the IC. The switching frequencies of the three converters in the IC are controlled either with an external clock signal (the channels operate at a switching frequency of 1/12th of the external clock frequency) or using the internal oscillator. The three channels are positioned 120° out-of-phase to reduce the input current ripple. Each converter is driven by a peak current mode controller with output current feedback. The three output currents can be individually dimmed using either linear or PWM dimming. The IC also includes three disconnect FET drivers which enable high PWM dimming ratios and also helps to disconnect the input in case of an output short circuit condition. The HV9985 includes hiccup mode protection for both open LED and short circuit condition to prevent the IC from shutting down in the case of intermittent faults. Additional Features Switch mode controller for single-switch converters Gate drivers optimized for driving Logic Level FETs 0.25A sourcing 0.5A sinking Typical ±2% absolute and string-to-string current accuracy (with ±1% sense resistors) High PWM dimming ratio up to 5000:1 10-40V input range Constant frequency operation up to 1.0MHz On-chip clock or external clock option Programmable slope compensation Linear and PWM dimming Output short circuit protection Output over voltage protection Hiccup mode protection
Datasheet
Description
The HV9985 is a three-channel peak current mode PWM controller for driving single switch converters in a constant output current mode. It can be used for driving either RGB LEDs or multiple channels of white LEDs. The HV9985 features a 40V linear regulator, which provides a 5.0V supply to power the IC. The switching frequencies of the three converters in the IC are controlled either with an external clock signal (the channels operate at a switching frequency of 1/12th of the external clock frequency) or using the internal oscillator. The three channels are positioned 120° out-of-phase to reduce the input current ripple. Each converter is driven by a peak current mode controller with output current feedback. The three output currents can be individually dimmed using either linear or PWM dimming. The IC also includes three disconnect FET drivers which enable high PWM dimming ratios and also helps to disconnect the input in case of an output short circuit condition. The HV9985 includes hiccup mode protection for both open LED and short circuit condition to prevent the IC from shutting down in the case of intermittent faults. Additional Features Switch mode controller for single-switch converters Gate drivers optimized for driving Logic Level FETs 0.25A sourcing 0.5A sinking Typical ±2% absolute and string-to-string current accuracy (with ±1% sense resistors) High PWM dimming ratio up to 5000:1 10-40V input range Constant frequency operation up to 1.0MHz On-chip clock or external clock option Programmable slope compensation Linear and PWM dimming Output short circuit protection Output over voltage protection Hiccup mode protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel Closed Loop Switch Mode LED Driver IC - HV9985 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Channel Closed Loop Switch Mode LED Driver IC
HV9985
3-Channel Closed Loop Switch Mode LED Driver IC HV9985
The HV9985 is a three-channel peak current mode PWM controller for driving single switch converters in a constant output current mode. It can be used for driving either RGB LEDs or multiple channels of white LEDs. The HV9985 features a 40V linear regulator, which provides a 5.0V supply to power the IC. The switching frequencies of the three converters in the IC are controlled either with an external clock signal (the channels operate at a switching frequency of 1/12th of the external clock frequency) or using the internal oscillator. The three channels are positioned 120° out-of-phase to reduce the input current ripple. Each converter is driven by a peak current mode controller with output current feedback. The three output currents can be individually dimmed using either linear or PWM dimming. The IC also includes three disconnect FET drivers which enable high PWM dimming ratios and also helps to disconnect the input in case of an output short circuit condition. The HV9985 includes hiccup mode protection for both open LED and short circuit condition to prevent the IC from shutting down in the case of intermittent faults. Additional Features Switch mode controller for single-switch converters Gate drivers optimized for driving Logic Level FETs 0.25A sourcing 0.5A sinking Typical ±2% absolute and string-to-string current accuracy (with ±1% sense resistors) High PWM dimming ratio up to 5000:1 10-40V input range Constant frequency operation up to 1.0MHz On-chip clock or external clock option Programmable slope compensation Linear and PWM dimming Output short circuit protection Output over voltage protection Hiccup mode protection

The HV9985 is a three-channel peak current mode PWM controller for driving single switch converters in a constant output current mode. It can be used for driving either RGB LEDs or multiple channels of white LEDs. The HV9985 features a 40V linear regulator, which provides a 5.0V supply to power the IC. The switching frequencies of the three converters in the IC are controlled either with an external clock signal (the channels operate at a switching frequency of 1/12th of the external clock frequency) or using the internal oscillator. The three channels are positioned 120° out-of-phase to reduce the input current ripple. Each converter is driven by a peak current mode controller with output current feedback. The three output currents can be individually dimmed using either linear or PWM dimming. The IC also includes three disconnect FET drivers which enable high PWM dimming ratios and also helps to disconnect the input in case of an output short circuit condition. The HV9985 includes hiccup mode protection for both open LED and short circuit condition to prevent the IC from shutting down in the case of intermittent faults.

Additional Features

    • Switch mode controller for single-switch converters
    • Gate drivers optimized for driving Logic Level FETs
      • 0.25A sourcing
      • 0.5A sinking
    • Typical ±2% absolute and string-to-string current accuracy (with ±1% sense resistors)
    • High PWM dimming ratio up to 5000:1
    • 10-40V input range
    • Constant frequency operation up to 1.0MHz
    • On-chip clock or external clock option
    • Programmable slope compensation
    • Linear and PWM dimming
    • Output short circuit protection
    • Output over voltage protection
    • Hiccup mode protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9985
Product Name 3-Channel Closed Loop Switch Mode LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-APM80900KNBATR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Voltage 2.65 to 25 volts
View Details
2 suppliers
LED Drivers - 7805792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Outdoor Rated; RoHS Compliant
View Details
PMIC - LED Drivers - LM2791LD-L/NOPB-NS - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 36 milliamps
View Details
PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1 - 007761-AAT3193IJQ-4-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
4 suppliers