Microchip Technology, Inc. Closed Loop LED Driver w/ Enhanced PWM Dimming HV9963

Description
The HV9963 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to accurately control the output current over all line and load conditions. Multiple HV9963s can be synchronized to each other or to an external clock using the SYNC pin. The IC also provides a disconnect switch gate drive output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. The 10V external FET drivers allow the use of standard level FETs. The low voltage 5.0V AVDD is used to power the internal logic and also acts as a reference voltage to set the current level. The HV9963 includes an enhanced PWM dimming logic (patent pending) that enables very high PWM dimming ratios. The HV9963 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few tens of kilohertz. Additional Features Switch-mode controller for single switch converters Buck Boost Buck-boost and SEPIC High output current accuracy High PWM dimming ratio (>5000:1) Internal 40V linear regulator Internal ±2% voltage reference Constant frequency operation with sync capability Programmable soft start 10V GATE drivers Hiccup mode protection for both short circuit and open circuit conditions
Datasheet
Description
The HV9963 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to accurately control the output current over all line and load conditions. Multiple HV9963s can be synchronized to each other or to an external clock using the SYNC pin. The IC also provides a disconnect switch gate drive output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. The 10V external FET drivers allow the use of standard level FETs. The low voltage 5.0V AVDD is used to power the internal logic and also acts as a reference voltage to set the current level. The HV9963 includes an enhanced PWM dimming logic (patent pending) that enables very high PWM dimming ratios. The HV9963 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few tens of kilohertz. Additional Features Switch-mode controller for single switch converters Buck Boost Buck-boost and SEPIC High output current accuracy High PWM dimming ratio (>5000:1) Internal 40V linear regulator Internal ±2% voltage reference Constant frequency operation with sync capability Programmable soft start 10V GATE drivers Hiccup mode protection for both short circuit and open circuit conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Loop LED Driver w/ Enhanced PWM Dimming - HV9963 - Microchip Technology, Inc.
Chandler, AZ, United States
Closed Loop LED Driver w/ Enhanced PWM Dimming
HV9963
Closed Loop LED Driver w/ Enhanced PWM Dimming HV9963
The HV9963 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to accurately control the output current over all line and load conditions. Multiple HV9963s can be synchronized to each other or to an external clock using the SYNC pin. The IC also provides a disconnect switch gate drive output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. The 10V external FET drivers allow the use of standard level FETs. The low voltage 5.0V AVDD is used to power the internal logic and also acts as a reference voltage to set the current level. The HV9963 includes an enhanced PWM dimming logic (patent pending) that enables very high PWM dimming ratios. The HV9963 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few tens of kilohertz. Additional Features Switch-mode controller for single switch converters Buck Boost Buck-boost and SEPIC High output current accuracy High PWM dimming ratio (>5000:1) Internal 40V linear regulator Internal ±2% voltage reference Constant frequency operation with sync capability Programmable soft start 10V GATE drivers Hiccup mode protection for both short circuit and open circuit conditions

The HV9963 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost or SEPIC) in a constant frequency mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal transconductance amplifier to accurately control the output current over all line and load conditions. Multiple HV9963s can be synchronized to each other or to an external clock using the SYNC pin. The IC also provides a disconnect switch gate drive output, which can be used to disconnect the LEDs in case of a fault condition using an external disconnect FET. The 10V external FET drivers allow the use of standard level FETs. The low voltage 5.0V AVDD is used to power the internal logic and also acts as a reference voltage to set the current level. The HV9963 includes an enhanced PWM dimming logic (patent pending) that enables very high PWM dimming ratios. The HV9963 also provides a TTL compatible, low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few tens of kilohertz.

Additional Features

    • Switch-mode controller for single switch converters
      • Buck
      • Boost
      • Buck-boost and SEPIC
    • High output current accuracy
    • High PWM dimming ratio (>5000:1)
    • Internal 40V linear regulator
    • Internal ±2% voltage reference
    • Constant frequency operation with sync capability
    • Programmable soft start
    • 10V GATE drivers
    • Hiccup mode protection for both short circuit and open circuit conditions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number HV9963
Product Name Closed Loop LED Driver w/ Enhanced PWM Dimming
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck 4.5V 42V 2A Step-Down DC-DC Converter IC - 739-LM22680MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 2 amps
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
 - LTC3554EUD-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; QFN20
View Details