Microchip Technology, Inc. LED Drivers HV9931LG-G

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - HV9931LG-GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
HV9931LG-GDKR-ND
LED Drivers HV9931LG-GDKR-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - HV9931LG-GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
HV9931LG-GCT-ND
LED Drivers HV9931LG-GCT-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - HV9931LG-GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
HV9931LG-GTR-ND
LED Drivers HV9931LG-GTR-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - HV9931LG-G - 120474-HV9931LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HV9931LG-G
120474-HV9931LG-G
PMIC - PMIC - LED Drivers - HV9931LG-G 120474-HV9931LG-G
Manufacturer: Microchip Technology Win Source Part Number: 120474-HV9931LG-G Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 100kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 450V Operating Input Voltage(Min): 8V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 120474-HV9931LG-G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 100kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 450V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-HV9931LG-G
LED Driver IC 137-HV9931LG-G
IC LED DRIVER OFFL PWM 8SOIC Product overview: HV9931LG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9931LG-G can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL PWM 8SOIC Product overview: HV9931LG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9931LG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HV9931LG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HV9931LG-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HV9931LG-G
IC LED DRIVER OFFL PWM 8SOIC

IC LED DRIVER OFFL PWM 8SOIC

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
HV9931LG-G
PMIC - LED Drivers HV9931LG-G
IC LED DRIVER OFFLINE DIM 8SOIC

IC LED DRIVER OFFLINE DIM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number HV9931LG-GDKR-ND 120474-HV9931LG-G 137-HV9931LG-G HV9931LG-G HV9931LG-G
Product Name LED Drivers PMIC - PMIC - LED Drivers - HV9931LG-G LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 8 to 450 volts 8 volts 8 to 450 volts 8 to 450 volts
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - AAT3131ITP-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
4-Channel Led Driver W/Ultra-Wide Dimming Ratio - A80603KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Linear LED Driver IC - BCR420U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 150 milliamps
Output Power 1 watts
View Details
2 suppliers