Microchip Technology, Inc. Unity Power Factor LED Lamp Driver HV9931

Description
The HV9931 is a fixed frequency PWM controller IC designed to control an LED lamp driver using a single-stage PFC buckboost-buck topology. It can achieve a unity power factor and a very high step-down ratio that enables driving a single high-brightness LED from the 85-264VAC input without a need for a power transformer. This topology allows reducing the filter capacitors and using non-electrolytic capacitors to improve reliability. The HV9931 uses open-loop peak current control to regulate both the input and the output current. This control technique eliminates a need for loop compensation, limits the input inrush current, and is inherently protected from input under-voltage condition. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. HV9931 provides a low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The PWM dimming capability enables HV9931 phase control solutions that can work with standard wall dimmers. Additional Features Constant output current Large step-down ratio Unity power factor Low input current harmonic distortion Fixed frequency or fixed off-time operation Internal 450V linear regulator Input and output current sensing Input current limit Enable, PWM and phase dimming
Datasheet
Description
The HV9931 is a fixed frequency PWM controller IC designed to control an LED lamp driver using a single-stage PFC buckboost-buck topology. It can achieve a unity power factor and a very high step-down ratio that enables driving a single high-brightness LED from the 85-264VAC input without a need for a power transformer. This topology allows reducing the filter capacitors and using non-electrolytic capacitors to improve reliability. The HV9931 uses open-loop peak current control to regulate both the input and the output current. This control technique eliminates a need for loop compensation, limits the input inrush current, and is inherently protected from input under-voltage condition. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. HV9931 provides a low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The PWM dimming capability enables HV9931 phase control solutions that can work with standard wall dimmers. Additional Features Constant output current Large step-down ratio Unity power factor Low input current harmonic distortion Fixed frequency or fixed off-time operation Internal 450V linear regulator Input and output current sensing Input current limit Enable, PWM and phase dimming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unity Power Factor LED Lamp Driver - HV9931 - Microchip Technology, Inc.
Chandler, AZ, United States
Unity Power Factor LED Lamp Driver
HV9931
Unity Power Factor LED Lamp Driver HV9931
The HV9931 is a fixed frequency PWM controller IC designed to control an LED lamp driver using a single-stage PFC buckboost-buck topology. It can achieve a unity power factor and a very high step-down ratio that enables driving a single high-brightness LED from the 85-264VAC input without a need for a power transformer. This topology allows reducing the filter capacitors and using non-electrolytic capacitors to improve reliability. The HV9931 uses open-loop peak current control to regulate both the input and the output current. This control technique eliminates a need for loop compensation, limits the input inrush current, and is inherently protected from input under-voltage condition. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. HV9931 provides a low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The PWM dimming capability enables HV9931 phase control solutions that can work with standard wall dimmers. Additional Features Constant output current Large step-down ratio Unity power factor Low input current harmonic distortion Fixed frequency or fixed off-time operation Internal 450V linear regulator Input and output current sensing Input current limit Enable, PWM and phase dimming

The HV9931 is a fixed frequency PWM controller IC designed to control an LED lamp driver using a single-stage PFC buckboost-buck topology. It can achieve a unity power factor and a very high step-down ratio that enables driving a single high-brightness LED from the 85-264VAC input without a need for a power transformer. This topology allows reducing the filter capacitors and using non-electrolytic capacitors to improve reliability. The HV9931 uses open-loop peak current control to regulate both the input and the output current. This control technique eliminates a need for loop compensation, limits the input inrush current, and is inherently protected from input under-voltage condition. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. HV9931 provides a low-frequency PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The PWM dimming capability enables HV9931 phase control solutions that can work with standard wall dimmers.

Additional Features

  • Constant output current
  • Large step-down ratio
  • Unity power factor
  • Low input current harmonic distortion
  • Fixed frequency or fixed off-time operation
  • Internal 450V linear regulator
  • Input and output current sensing
  • Input current limit
  • Enable, PWM and phase dimming
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9931
Product Name Unity Power Factor LED Lamp Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM27965SQ-M/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 9011497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details
4X120Ma Wled Driver - A8509GLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
View Details
6 suppliers
250MA LED Driver IC - 137-BCR321UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 25 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
9 suppliers