Manufacturer: Microchip Technology
Win Source Part Number: 1044366-HV9930LG-G
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 200V
Operating Input Voltage(Min): 8V
Alternative Parts (Cross-Reference): FL7733AMX; HV9930LG; RT7320GSP;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
IC LED DRIVER CTRLR PWM 8SOIC Product overview: HV9930LG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9930LG-G can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 8SOIC
IC LED DRIVER CTRLR PWM 8SOIC
HYSTERIC BOOST-BUCK (CUK) LED DRIVER IC 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1044366-HV9930LG-G | HV9930LG-GTR-ND | 137-HV9930LG-G | HV9930LG-G | HV9930LG-G | 67X5281 |
| Product Name | PMIC - PMIC - LED Drivers - HV9930LG-G | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Hysteric Boost-Buck (Cuk) Led Driver Ic 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 volts | 8 to 200 volts | 8 to 200 volts | 8 to 200 volts | ||
| Package Type | 8-SOIC | Tape & Reel (TR) |