Manufacturer: Microchip Technology
Win Source Part Number: 874029-HV9925SG-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 50mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV9925
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HV9925SG-G-ND, HV9925SG-GCT, HV9925SG-GTR, HV9925SG-GDKR
IC LED DRVR OFFL PWM 50MA 8SOIC Product overview: HV9925SG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9925SG-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 50mA 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 50mA 8-SOIC
IC LED DRVR OFFL DIM 50MA 8SOIC
LED Lighting Drivers Programmable Current LED Lamp
LED DRIVER, PROGRAMMABLE, BUCK, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:85V; Input Voltage Max:264V; Output Voltage Max:-; Output Current Max:50mA; Switching Frequency:-; No. of Outputs:1Outputs; Product Range:- RoHS Compliant: Yes
LED DRIVER, BUCK, 400V, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:85V; Input Voltage Max:264V; Output Voltage Max:-; Output Current Max:50mA; Switching Frequency:-; No. of Outputs:1Outputs; Driver Case Style:NSOIC RoHS Compliant: Yes
IC LED DRVR OFFL PWM 50MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 874029-HV9925SG-G | 137-HV9925SG-G | HV9925SG-GTR-ND | HV9925SG-G | 536-HV9925SG-G | 84X8495 | HV9925SG-G |
| Product Name | PMIC - PMIC - LED Drivers - HV9925SG-G | 50MA LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers Programmable Current LED Lamp | Led Driver, Programmable, Buck, Nsoic-8; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 8-SOIC | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||||
| Input Voltage | 20 to 400 volts | 20 to 400 volts | 85 to 264 volts | 85 to 264 volts | 20 to 400 volts | ||
| Number of Channels | 1 # |