IC LED DRVR OFFL TRIAC SOT89-3 Product overview: HV9923N8-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT89, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9923N8-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 874028-HV9923N8-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 30mA SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV9923
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HV9923N8-G-ND, HV9923N8-GCT, HV9923N8-GTR, HV9923N8-GDKR
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 30mA SOT-89-3
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 30mA SOT-89-3
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 30mA SOT-89-3
LED DRIVER, BUCK, TO-243AA-3; Device Topology:Buck (Step Down); Input Voltage Min:85V; Input Voltage Max:264V; Output Voltage Max:-; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
LED DRIVER, BUCK, TO-243AA-3; Device Topology:Buck (Step Down); Input Voltage Min:85V; Input Voltage Max:264V; Output Voltage Max:-; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRIVER OFFL DIM SOT89-3
IC LED DRVR OFFL TRIAC SOT89-3
LED Lighting Drivers Switchmode PWM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HV9923N8-G | 874028-HV9923N8-G | HV9923N8-GDKR-ND | 67X5279 | HV9923N8-G | HV9923N8-G | HV9923N8-G |
| Product Name | SOT89 LED Driver IC | PMIC - PMIC - LED Drivers - HV9923N8-G | LED Drivers | Led Driver, Buck, To-243Aa-3; Device Topology Microchip | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 20 to 400 volts | 20 to 400 volts | 85 to 264 volts | 20 to 400 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | SOT-89-3 | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |