LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-SOIC
IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9911NG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9911NG-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1182588-HV9911NG-G
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 100kHz, 350kHz
Internal Switch(s): No
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX16834AUP/V+; HV9911NG; HV9912NG-G-M934;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Family Part Number: HV9911
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 9V
Voltage - Supply (Maximum): 250V
LED DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRIVER CTRLR PWM 16SOIC
IC LED DRIVER CTRLR DIM 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV9911NG-G-ND | 137-HV9911NG-G | 1182588-HV9911NG-G | 91AH7593 | HV9911NG-G | HV9911NG-G |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - HV9911NG-G | Led Driver, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 9 to 250 volts | 9 to 250 volts | 9 to 250 volts | |||
| Features | RoHS Compliant | RoHS Compliant |