Microchip Technology, Inc. Switch-Mode LED Driver IC w/ High Current Accuracy HV9911

Description
The HV9911 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost, or SEPIC), in a constant frequency or constant off-time mode. The controller uses a peak current control scheme, (with programmable slope compensation), and includes an internal transconductance amplifier to control the output current in closed loop, enabling high output current accuracy. In the constant frequency mode, multiple HV9911s can be synchronized to each other, or to an external clock, using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink GATE driver for high power applications. An internal 9.0 - 250V linear regulator powers the IC, eliminating the need for a separate power supply for the IC. HV9911 provides a TTL compatible, PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The IC also provides a FAULT output which, can be used to disconnect the LEDs in case of a fault condition, using an external disconnect FET. The HV9911 based LED driver is ideal for RGB backlight applications with DC inputs. The HV9911 based LED lamp drivers can achieve efficiency in excess of 90% for buck and boost applications. Additional Features Switch mode controller for single switch drivers Buck Boost Buck-boost SEPIC Works with high side current sensing Closed loop control of output current High PWM dimming ratio Internal 250V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency or constant off-time operation Programmable slope compensation Enable & PWM dimming +0.2A/-0.4A GATE drive Output short circuit protection Output over voltage protection Synchronization capability Programmable MOSFET current limit
Datasheet
Description
The HV9911 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost, or SEPIC), in a constant frequency or constant off-time mode. The controller uses a peak current control scheme, (with programmable slope compensation), and includes an internal transconductance amplifier to control the output current in closed loop, enabling high output current accuracy. In the constant frequency mode, multiple HV9911s can be synchronized to each other, or to an external clock, using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink GATE driver for high power applications. An internal 9.0 - 250V linear regulator powers the IC, eliminating the need for a separate power supply for the IC. HV9911 provides a TTL compatible, PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The IC also provides a FAULT output which, can be used to disconnect the LEDs in case of a fault condition, using an external disconnect FET. The HV9911 based LED driver is ideal for RGB backlight applications with DC inputs. The HV9911 based LED lamp drivers can achieve efficiency in excess of 90% for buck and boost applications. Additional Features Switch mode controller for single switch drivers Buck Boost Buck-boost SEPIC Works with high side current sensing Closed loop control of output current High PWM dimming ratio Internal 250V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency or constant off-time operation Programmable slope compensation Enable & PWM dimming +0.2A/-0.4A GATE drive Output short circuit protection Output over voltage protection Synchronization capability Programmable MOSFET current limit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch-Mode LED Driver IC w/ High Current Accuracy - HV9911 - Microchip Technology, Inc.
Chandler, AZ, United States
Switch-Mode LED Driver IC w/ High Current Accuracy
HV9911
Switch-Mode LED Driver IC w/ High Current Accuracy HV9911
The HV9911 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost, or SEPIC), in a constant frequency or constant off-time mode. The controller uses a peak current control scheme, (with programmable slope compensation), and includes an internal transconductance amplifier to control the output current in closed loop, enabling high output current accuracy. In the constant frequency mode, multiple HV9911s can be synchronized to each other, or to an external clock, using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink GATE driver for high power applications. An internal 9.0 - 250V linear regulator powers the IC, eliminating the need for a separate power supply for the IC. HV9911 provides a TTL compatible, PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The IC also provides a FAULT output which, can be used to disconnect the LEDs in case of a fault condition, using an external disconnect FET. The HV9911 based LED driver is ideal for RGB backlight applications with DC inputs. The HV9911 based LED lamp drivers can achieve efficiency in excess of 90% for buck and boost applications. Additional Features Switch mode controller for single switch drivers Buck Boost Buck-boost SEPIC Works with high side current sensing Closed loop control of output current High PWM dimming ratio Internal 250V linear regulator (can be extended using external Zener diodes) Internal 2% voltage reference (0°C < TA < 85°C) Constant frequency or constant off-time operation Programmable slope compensation Enable & PWM dimming +0.2A/-0.4A GATE drive Output short circuit protection Output over voltage protection Synchronization capability Programmable MOSFET current limit

The HV9911 is a current mode control LED driver IC designed to control single switch PWM converters (buck, boost, buck-boost, or SEPIC), in a constant frequency or constant off-time mode. The controller uses a peak current control scheme, (with programmable slope compensation), and includes an internal transconductance amplifier to control the output current in closed loop, enabling high output current accuracy. In the constant frequency mode, multiple HV9911s can be synchronized to each other, or to an external clock, using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink GATE driver for high power applications. An internal 9.0 - 250V linear regulator powers the IC, eliminating the need for a separate power supply for the IC. HV9911 provides a TTL compatible, PWM dimming input that can accept an external control signal with a duty ratio of 0-100% and a frequency of up to a few kilohertz. The IC also provides a FAULT output which, can be used to disconnect the LEDs in case of a fault condition, using an external disconnect FET. The HV9911 based LED driver is ideal for RGB backlight applications with DC inputs. The HV9911 based LED lamp drivers can achieve efficiency in excess of 90% for buck and boost applications.

Additional Features

    • Switch mode controller for single switch drivers
      • Buck
      • Boost
      • Buck-boost
      • SEPIC
    • Works with high side current sensing
    • Closed loop control of output current
    • High PWM dimming ratio
    • Internal 250V linear regulator (can be extended using external Zener diodes)
    • Internal 2% voltage reference (0°C < TA < 85°C)
    • Constant frequency or constant off-time operation
    • Programmable slope compensation
    • Enable & PWM dimming
    • +0.2A/-0.4A GATE drive
    • Output short circuit protection
    • Output over voltage protection
    • Synchronization capability
    • Programmable MOSFET current limit
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9911
Product Name Switch-Mode LED Driver IC w/ High Current Accuracy
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 711958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 9 watts
Features RoHS Compliant
View Details
Led Driver, Sot-23-6, Smd Rohs Compliant Infineon - 68AH9256 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers