Manufacturer: Microchip Technology
Win Source Part Number: 1044359-HV9910CLG-G
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 25kHz, 100kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 450V
Operating Input Voltage(Min): 15V
Alternative Parts (Cross-Reference): AL9910-5S-13; TS19460CS RLG; HV9910LG-G;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
LED Driver, Uni. High Brightness, SOIC
LED Driver, Uni. High Brightness, SOIC
LED Driver, Uni. High Brightness, SOIC
IC LED DRIVER CTRLR PWM 8SOIC Product overview: HV9910CLG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9910CLG-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
LED DRIVER, BUCK, 100KHZ, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; IC Mounting:SMD RoHS Compliant: Yes
LED DRIVER, BUCK, 450V, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; IC Mounting:SMD RoHS Compliant: Yes
UNIVERSAL HIGH BRIGHTNESS LED DRIVER; Device Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR CTRLR LIN DIM 8SOIC
LED Lighting Drivers High Brightness LED Driver IC
IC LED DRIVER CTRLR PWM 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1044359-HV9910CLG-G | 8293386 | 8293386P | 137-HV9910CLG-G | HV9910CLG-GCT-ND | 84X5958 | HV9910CLG-G | HV9910CLG-G | HV9910CLG-G |
| Product Name | PMIC - PMIC - LED Drivers - HV9910CLG-G | LED Driver ICs | LED Driver ICs | LED Driver IC | LED Drivers | Led Driver, Buck, 100Khz, Nsoic-8; Device Topology Microchip | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 15 volts | 15 to 450 volts | 15 to 450 volts | 15 to 450 volts | 15 to 450 volts | ||||
| Package Type | 8-SOIC | Soic | SOIC | Tape & Reel (TR) | |||||
| Type | Dimmable | Dimmable | Dimmable |