Manufacturer: Microchip Technology
Win Source Part Number: 1182586-HV9910BNG-G
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight, Lighting, Signage
Frequency: 25kHz, 100kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: HV9910B
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 8V
Voltage - Supply (Maximum): 450V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182586-HV9910BNG-G |
| Product Name | Electronic Surplus - HV9910BNG-G |