Manufacturer: Microchip Technology
Win Source Part Number: 776258-HV9910BNG-G-M
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Backlight, Lighting, Signage
Mounting: SMD
Frequency: 25kHz, 100kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: HV9910B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 450V
Voltage Supply MIN: 8V
Alternative Parts (Cross-Reference): LC5210D; PAM99700AC; TS19453CP4 ROG; AL5890-20D-13;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC
IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9910BNG-G-M901 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9910BNG-G-M901
IC LED DRIVER CTRLR PWM 16SOIC
LED Lighting Drivers LED Buck Driver IC
IC LED DRIVER CTRLR DIM 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 776258-HV9910BNG-G-M901 | HV9910BNG-G-M901CT-ND | 137-HV9910BNG-G-M901 | HV9910BNG-G-M901 | HV9910BNG-G-M901 | HV9910BNG-G-M901 |
| Product Name | Board Mount LED Drivers - HV9910BNG-G-M901 | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 to 450 volts | 8 to 450 volts | 8 to 450 volts | |||
| Features | RoHS Compliant |