IC LED DRIVER CTRLR PWM 8SOIC Product overview: HV9910BLG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9910BLG-G can be used for catalog matching and distributor lookup.
LED Driver, Uni. High Brightness, SOIC N
LED Driver, Uni. High Brightness, SOIC N
LED Driver, Uni. High Brightness, SOIC N
Manufacturer: Microchip Technology
Win Source Part Number: 017087-HV9910BLG-G
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 25kHz, 100kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: HV9910B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 450V
Operating Input Voltage(Min): 8V
Alternative Parts (Cross-Reference): TS19450CS RL; CPC9909NE; CPC9909N; CPC9909NETR;
Introduction Date: August 21, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
Step-down 1 DC-DCController 8V~450V SOIC-8 LED Drivers ROHS
IC LED DRIVER CTRLR PWM 8SOIC
LED DRIVER, BUCK, 100KHZ, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
LED DRIVER, BUCK, 450V, NSOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; Driver Case Style:NSOICRoHS Compliant: Yes
IC LED DRIVER CTRLR DIM 8SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HV9910BLG-G | 8293247 | 8293247P | 8895727 | 017087-HV9910BLG-G | HV9910BLG-GTR-ND | HV9910BLG-G | HV9910BLG-G | 31Y2018 | 67X5258 | HV9910BLG-G |
| Product Name | LED Driver IC | LED Driver ICs | LED Driver ICs | LED Driver ICs | PMIC - PMIC - LED Drivers - HV9910BLG-G | LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 100Khz, Nsoic-8; Device Topology Microchip | Led Driver, Buck, 450V, Nsoic-8; Device Topology Microchip | PMIC - LED Drivers |
| Input Voltage | 8 to 450 volts | 8 volts | 8 to 450 volts | 8 to 450 volts | 8 to 450 volts | 8 to 450 volts | 8 to 450 volts | ||||
| Number of Channels | 1 # | ||||||||||
| Package Type | Tape & Reel (TR) | Soic | SOIC | Soic | 8-SOIC | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |