Microchip Technology, Inc. Universal High-Brightness LED Driver HV9910B

Description
The HV9910B is an open loop, current mode, control LED driver IC. The HV9910B can be programmed to operate in either a constant frequency or constant off-time mode. It includes an 8.0 - 450V linear regulator which allows it to work from a wide range of input voltages without the need for an external low voltage supply. The HV9910B includes a PWM dimming input that can accept an external control signal with a duty ratio of 0 - 100% and a frequency of up to a few kilohertz. It also includes a 0 - 250mV linear dimming input which can be used for linear dimming of the LED current. The HV9910B is ideally suited for buck LED drivers. Since the HV9910B operates in open loop current mode control, the controller achieves good output current regulation without the need for any loop compensation. PWM dimming response is limited only by the rate of rise and fall of the inductor current, enabling very fast rise and fall times. The HV9910B requires only three external components (apart from the power stage) to produce a controlled LED current making it an ideal solution for low cost LED drivers. Additional Features Switch mode controller for single switch LED drivers Enhanced drop-in replacement to the HV9910 Open loop peak current controller Internal 8.0 to 450V linear regulator Constant frequency or constant off-time operation Linear and PWM dimming capability Requires few external components for operation
Datasheet
Description
The HV9910B is an open loop, current mode, control LED driver IC. The HV9910B can be programmed to operate in either a constant frequency or constant off-time mode. It includes an 8.0 - 450V linear regulator which allows it to work from a wide range of input voltages without the need for an external low voltage supply. The HV9910B includes a PWM dimming input that can accept an external control signal with a duty ratio of 0 - 100% and a frequency of up to a few kilohertz. It also includes a 0 - 250mV linear dimming input which can be used for linear dimming of the LED current. The HV9910B is ideally suited for buck LED drivers. Since the HV9910B operates in open loop current mode control, the controller achieves good output current regulation without the need for any loop compensation. PWM dimming response is limited only by the rate of rise and fall of the inductor current, enabling very fast rise and fall times. The HV9910B requires only three external components (apart from the power stage) to produce a controlled LED current making it an ideal solution for low cost LED drivers. Additional Features Switch mode controller for single switch LED drivers Enhanced drop-in replacement to the HV9910 Open loop peak current controller Internal 8.0 to 450V linear regulator Constant frequency or constant off-time operation Linear and PWM dimming capability Requires few external components for operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal High-Brightness LED Driver - HV9910B - Microchip Technology, Inc.
Chandler, AZ, United States
Universal High-Brightness LED Driver
HV9910B
Universal High-Brightness LED Driver HV9910B
The HV9910B is an open loop, current mode, control LED driver IC. The HV9910B can be programmed to operate in either a constant frequency or constant off-time mode. It includes an 8.0 - 450V linear regulator which allows it to work from a wide range of input voltages without the need for an external low voltage supply. The HV9910B includes a PWM dimming input that can accept an external control signal with a duty ratio of 0 - 100% and a frequency of up to a few kilohertz. It also includes a 0 - 250mV linear dimming input which can be used for linear dimming of the LED current. The HV9910B is ideally suited for buck LED drivers. Since the HV9910B operates in open loop current mode control, the controller achieves good output current regulation without the need for any loop compensation. PWM dimming response is limited only by the rate of rise and fall of the inductor current, enabling very fast rise and fall times. The HV9910B requires only three external components (apart from the power stage) to produce a controlled LED current making it an ideal solution for low cost LED drivers. Additional Features Switch mode controller for single switch LED drivers Enhanced drop-in replacement to the HV9910 Open loop peak current controller Internal 8.0 to 450V linear regulator Constant frequency or constant off-time operation Linear and PWM dimming capability Requires few external components for operation

The HV9910B is an open loop, current mode, control LED driver IC. The HV9910B can be programmed to operate in either a constant frequency or constant off-time mode. It includes an 8.0 - 450V linear regulator which allows it to work from a wide range of input voltages without the need for an external low voltage supply. The HV9910B includes a PWM dimming input that can accept an external control signal with a duty ratio of 0 - 100% and a frequency of up to a few kilohertz. It also includes a 0 - 250mV linear dimming input which can be used for linear dimming of the LED current. The HV9910B is ideally suited for buck LED drivers. Since the HV9910B operates in open loop current mode control, the controller achieves good output current regulation without the need for any loop compensation. PWM dimming response is limited only by the rate of rise and fall of the inductor current, enabling very fast rise and fall times. The HV9910B requires only three external components (apart from the power stage) to produce a controlled LED current making it an ideal solution for low cost LED drivers.

Additional Features

  • Switch mode controller for single switch LED drivers
  • Enhanced drop-in replacement to the HV9910
  • Open loop peak current controller
  • Internal 8.0 to 450V linear regulator
  • Constant frequency or constant off-time operation
  • Linear and PWM dimming capability
  • Requires few external components for operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9910B
Product Name Universal High-Brightness LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 25 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - BCR450E6327HTSA1 - 140772-BCR450E6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 volts
Output Voltage 6 volts
View Details
7 suppliers
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
6 suppliers