The HV9861A is a constant current LED driver IC designed for applications requiring precise LED current regulation. It operates in a constant off-time mode and features fast average current control, which enhances accuracy and load regulation without the need for loop compensation or high-side current sensing. The output current accuracy is specified at ±3%. This driver supports a wide input voltage range from 15V to 450V and includes a PWM dimming input for external control. It is equipped with short circuit protection in hiccup mode and has internal over-temperature protection. The device can operate in ambient temperatures from -40°C to +125°C, making it suitable for various environments. The HV9861A is pin-compatible with the HV9910B and HV9961, allowing for easy integration into existing designs. It is applicable in diverse scenarios such as LED back-lighting for LCD displays, architectural lighting, and LED signage. The device is available in a 16-lead SOIC package and is RoHS compliant.
IC LED DRIVER CTRLR PWM 16SOIC Product overview: HV9861ANG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9861ANG-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1044357-HV9861ANG-G
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 450V
Operating Input Voltage(Min): 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 16-SOIC
IC LED DRIVER CTRLR PWM 16SOIC
LED DRIVER, CONSTANT CURRENT, NSOIC-16; Device Topology:Buck (Step Down); Input Voltage Min:15V; Input Voltage Max:450V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; No. of Pins:16Pins RoHS Compliant: Yes
IC LED DRVR LIN DIM 165MA 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HV9861ANG-G | 1044357-HV9861ANG-G | HV9861ANG-G-ND | HV9861ANG-G | 67X5255 | HV9861ANG-G |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - HV9861ANG-G | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, Nsoic-16; Device Topology Microchip | PMIC - LED Drivers |
| Input Voltage | 15 to 450 volts | 15 volts | 15 to 450 volts | 15 to 450 volts | 15 to 450 volts | |
| Number of Channels | 1 # | |||||
| Package Type | Tube | 16-SOIC |