Microchip Technology, Inc. LED Driver w/ Average-Mode Constant Current Control HV9861A

Description
The HV9861A is a patented, average-mode, constant current control LED driver IC operating in a constant off-time mode. Unlike the HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves the accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. Internal over-temperature protection is provided. The internally regulated voltage (VDD) for the HV9861A is 7.5V. The IC can be powered from a 15 - 450V supply. A PWM dimming input is provided that accepts an external control TTL-compatible signal. The output current can be programmed by an internal 270mV reference, or controlled externally through a 0 - 1.5V dimming input. The IC is pin-to-pin compatible with the HV9910B and HV9961, and can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation. Additional Features Fast average current control Programmable constant off-time switching PWM / linear dimming input Output short circuit protection with skip mode Ambient operating temperature -40°C to +125°C Pin-compatible with the HV9910B and HV9961
Datasheet
Description
The HV9861A is a patented, average-mode, constant current control LED driver IC operating in a constant off-time mode. Unlike the HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves the accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. Internal over-temperature protection is provided. The internally regulated voltage (VDD) for the HV9861A is 7.5V. The IC can be powered from a 15 - 450V supply. A PWM dimming input is provided that accepts an external control TTL-compatible signal. The output current can be programmed by an internal 270mV reference, or controlled externally through a 0 - 1.5V dimming input. The IC is pin-to-pin compatible with the HV9910B and HV9961, and can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation. Additional Features Fast average current control Programmable constant off-time switching PWM / linear dimming input Output short circuit protection with skip mode Ambient operating temperature -40°C to +125°C Pin-compatible with the HV9910B and HV9961
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver w/ Average-Mode Constant Current Control - HV9861A - Microchip Technology, Inc.
Chandler, AZ, United States
LED Driver w/ Average-Mode Constant Current Control
HV9861A
LED Driver w/ Average-Mode Constant Current Control HV9861A
The HV9861A is a patented, average-mode, constant current control LED driver IC operating in a constant off-time mode. Unlike the HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves the accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. Internal over-temperature protection is provided. The internally regulated voltage (VDD) for the HV9861A is 7.5V. The IC can be powered from a 15 - 450V supply. A PWM dimming input is provided that accepts an external control TTL-compatible signal. The output current can be programmed by an internal 270mV reference, or controlled externally through a 0 - 1.5V dimming input. The IC is pin-to-pin compatible with the HV9910B and HV9961, and can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation. Additional Features Fast average current control Programmable constant off-time switching PWM / linear dimming input Output short circuit protection with skip mode Ambient operating temperature -40°C to +125°C Pin-compatible with the HV9910B and HV9961

The HV9861A is a patented, average-mode, constant current control LED driver IC operating in a constant off-time mode. Unlike the HV9910B, this control IC does not produce a peak-to-average error, and therefore greatly improves the accuracy, line and load regulation of the LED current without any need for loop compensation or high-side current sensing. The output LED current accuracy is ±3%. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. Internal over-temperature protection is provided. The internally regulated voltage (VDD) for the HV9861A is 7.5V. The IC can be powered from a 15 - 450V supply. A PWM dimming input is provided that accepts an external control TTL-compatible signal. The output current can be programmed by an internal 270mV reference, or controlled externally through a 0 - 1.5V dimming input. The IC is pin-to-pin compatible with the HV9910B and HV9961, and can be used as a drop-in replacement for many applications to improve the LED current accuracy and regulation.

Additional Features

    • Fast average current control
    • Programmable constant off-time switching
    • PWM / linear dimming input
    • Output short circuit protection with skip mode
    • Ambient operating temperature -40°C to +125°C
    • Pin-compatible with the HV9910B and HV9961
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9861A
Product Name LED Driver w/ Average-Mode Constant Current Control
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3447MTE/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 7116884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Linear Current Regulator LED Driver - A6262KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
Infineon Technologies AG
Specs
Output Voltage 39.5 volts
Number of Channels 2 #
Package Type Reel - TR
View Details