LED Driver, 2-Segment, PDSO6
Win Source Part Number: 976726-HV98101T-E/CH
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 16V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: HV98101T-E/CHCT,HV98
Base Product Number: HV98101
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-6
IC LED DRIVER OFFL SOT23-6 Product overview: HV98101T-E/CH from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV98101T-E/CH can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL SOT23-6
LED DRIVER, BUCK-BOOST, 320KHZ, SOT-23-6; Device Topology:Buck-Boost;
LED Lighting Drivers Nonisolateddimmable Off-line LED Driver
IC LED DRIVER OFFLINE SOT23-6
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | HV98101T-E/CH | 976726-HV98101T-E/CH | HV98101T-E/CHTR-ND | 137-HV98101T-E/CH | HV98101T-E/CH | 98Y8837 | HV98101T-E/CH | HV98101T-E/CH |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | SOT23 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck-Boost, 320Khz, Sot-23-6; Device Topology Microchip | LED Lighting Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | SOT-23-6 | Tape & Reel (TR) | ||||||
| Input Voltage | 8 to 16 volts | 8 to 16 volts | 8 to 16 volts | ? to 230 volts |