Microchip Technology, Inc. Off-Line LED Driver with True DC Output Current HV9805

Description
The HV9805 driver IC is targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 25W at 120VAC and about 50W at 230VAC. A two-stage topology provides true constant current drive for the LED load while drawing mains power with high power factor. The first stage, a boundary conduction mode boost converter, transfers power from the AC line to a second stage with high power factor and high efficiency. The second stage, a linear regulator arranged for operation with low overhead voltage, transfers power from the first stage to the LED load with true constant current and protects the LED load from overvoltage that may pass from mains to the output of the first stage. The IC is particularly geared to drive a high voltage LED load. An LED load arranged as a high voltage load is capable of offering cost advantages in terms of heat management and optics. The boost converter employs a cascode switch for high-speed switching and convenient generation of the VDD supply. The control device of the cascode switch is an integral part of the HV9805 and is rated at 700 mA. Current for powering the VDD supply is derived by way of an internal connection to the cascode switch. Applications with low output voltage can be accommodated by the SEPIC topology. Additional Features Provides True DC Light and protects load from line voltage transients Driver topology includes: Boundary Conduction Mode (BCM) Boost Converter with Power Factor Correction High Power Factor(98%+) High Efficiency (90%+) Linear Post-Regulator with Low Overhead Voltage Zero LED Current/Brightness Ripple Overvoltage Protection for LEDs High Efficiency ±4% Reference over Temperature Simple VDD Supply: No Auxiliary Winding Required Boost Converter Cascode Switch: Internal Switch rated at 700 mA peak Supports up to 25W at 120VAC Supports up to 50W at 230VAC Compatibility with SEPIC Topology for Low Output Voltage Applications
Datasheet
Description
The HV9805 driver IC is targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 25W at 120VAC and about 50W at 230VAC. A two-stage topology provides true constant current drive for the LED load while drawing mains power with high power factor. The first stage, a boundary conduction mode boost converter, transfers power from the AC line to a second stage with high power factor and high efficiency. The second stage, a linear regulator arranged for operation with low overhead voltage, transfers power from the first stage to the LED load with true constant current and protects the LED load from overvoltage that may pass from mains to the output of the first stage. The IC is particularly geared to drive a high voltage LED load. An LED load arranged as a high voltage load is capable of offering cost advantages in terms of heat management and optics. The boost converter employs a cascode switch for high-speed switching and convenient generation of the VDD supply. The control device of the cascode switch is an integral part of the HV9805 and is rated at 700 mA. Current for powering the VDD supply is derived by way of an internal connection to the cascode switch. Applications with low output voltage can be accommodated by the SEPIC topology. Additional Features Provides True DC Light and protects load from line voltage transients Driver topology includes: Boundary Conduction Mode (BCM) Boost Converter with Power Factor Correction High Power Factor(98%+) High Efficiency (90%+) Linear Post-Regulator with Low Overhead Voltage Zero LED Current/Brightness Ripple Overvoltage Protection for LEDs High Efficiency ±4% Reference over Temperature Simple VDD Supply: No Auxiliary Winding Required Boost Converter Cascode Switch: Internal Switch rated at 700 mA peak Supports up to 25W at 120VAC Supports up to 50W at 230VAC Compatibility with SEPIC Topology for Low Output Voltage Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line LED Driver with True DC Output Current - HV9805 - Microchip Technology, Inc.
Chandler, AZ, United States
Off-Line LED Driver with True DC Output Current
HV9805
Off-Line LED Driver with True DC Output Current HV9805
The HV9805 driver IC is targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 25W at 120VAC and about 50W at 230VAC. A two-stage topology provides true constant current drive for the LED load while drawing mains power with high power factor. The first stage, a boundary conduction mode boost converter, transfers power from the AC line to a second stage with high power factor and high efficiency. The second stage, a linear regulator arranged for operation with low overhead voltage, transfers power from the first stage to the LED load with true constant current and protects the LED load from overvoltage that may pass from mains to the output of the first stage. The IC is particularly geared to drive a high voltage LED load. An LED load arranged as a high voltage load is capable of offering cost advantages in terms of heat management and optics. The boost converter employs a cascode switch for high-speed switching and convenient generation of the VDD supply. The control device of the cascode switch is an integral part of the HV9805 and is rated at 700 mA. Current for powering the VDD supply is derived by way of an internal connection to the cascode switch. Applications with low output voltage can be accommodated by the SEPIC topology. Additional Features Provides True DC Light and protects load from line voltage transients Driver topology includes: Boundary Conduction Mode (BCM) Boost Converter with Power Factor Correction High Power Factor(98%+) High Efficiency (90%+) Linear Post-Regulator with Low Overhead Voltage Zero LED Current/Brightness Ripple Overvoltage Protection for LEDs High Efficiency ±4% Reference over Temperature Simple VDD Supply: No Auxiliary Winding Required Boost Converter Cascode Switch: Internal Switch rated at 700 mA peak Supports up to 25W at 120VAC Supports up to 50W at 230VAC Compatibility with SEPIC Topology for Low Output Voltage Applications

The HV9805 driver IC is targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 25W at 120VAC and about 50W at 230VAC.
A two-stage topology provides true constant current drive for the LED load while drawing mains power with high power factor. The first stage, a boundary conduction mode boost converter, transfers power from the AC line to a second stage with high power factor and high efficiency. The second stage, a linear regulator arranged for operation with low overhead voltage, transfers power from the first stage to the LED load with true constant current and protects the LED load from overvoltage that may pass from mains to the output of the first stage.
The IC is particularly geared to drive a high voltage LED load. An LED load arranged as a high voltage load is capable of offering cost advantages in terms of heat management and optics.
The boost converter employs a cascode switch for high-speed switching and convenient generation of the VDD supply. The control device of the cascode switch is an integral part of the HV9805 and is rated at 700 mA. Current for powering the VDD supply is derived by way of an internal connection to the cascode switch.
Applications with low output voltage can be accommodated by the SEPIC topology.

Additional Features

    • Provides True DC Light and protects load from line voltage transients
    • Driver topology includes:
      1. Boundary Conduction Mode (BCM) Boost Converter with Power Factor Correction
        1. High Power Factor(98%+)
        2. High Efficiency (90%+)
      2. Linear Post-Regulator with Low Overhead Voltage
        1. Zero LED Current/Brightness Ripple
        2. Overvoltage Protection for LEDs
        3. High Efficiency
        4. ±4% Reference over Temperature
    • Simple VDD Supply:
      • No Auxiliary Winding Required
    • Boost Converter Cascode Switch:
      • Internal Switch rated at 700 mA peak
      • Supports up to 25W at 120VAC
      • Supports up to 50W at 230VAC
    • Compatibility with SEPIC Topology for Low Output Voltage Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9805
Product Name Off-Line LED Driver with True DC Output Current
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A6282ELPTR-T - 1134750-A6282ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 12 volts
View Details
6 suppliers
85MA LED Driver IC - 137-TLD1211SJFUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8 to 28 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
7 suppliers