Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980901-HV9803LG-G-S3
Categories: PMIC - LED Drivers
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
General-Purpose LED Driver, 1.5mA, 7 to 13.2V, SOIC-8, RoHS Product overview: HV9803LG-G-S374 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5mA, 13.2V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5mA, 13.2V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV9803LG-G-S374 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 980901-HV9803LG-G-S374 | 137-HV9803LG-G-S374 |
| Product Name | PMIC - PMIC - LED Drivers - HV9803LG-G-S374 | 1.5mA 13.2V SOIC LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |