Microchip Technology, Inc. LED Driver IC w/ Average-Mode Constant Current Control HV9803

Description
The HV9803 is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803 can be powered from a 7.0~13.2V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage up to 2.5V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown. Additional Features Fast average current control Correction for propagation delay and offset voltage Fixed off-time switching mode Linear dimming input PWM dimming input Output short circuit protection with programmable skip mode Input under-voltage shutdown
Datasheet
Description
The HV9803 is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803 can be powered from a 7.0~13.2V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage up to 2.5V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown. Additional Features Fast average current control Correction for propagation delay and offset voltage Fixed off-time switching mode Linear dimming input PWM dimming input Output short circuit protection with programmable skip mode Input under-voltage shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC w/ Average-Mode Constant Current Control - HV9803 - Microchip Technology, Inc.
Chandler, AZ, United States
LED Driver IC w/ Average-Mode Constant Current Control
HV9803
LED Driver IC w/ Average-Mode Constant Current Control HV9803
The HV9803 is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803 can be powered from a 7.0~13.2V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage up to 2.5V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown. Additional Features Fast average current control Correction for propagation delay and offset voltage Fixed off-time switching mode Linear dimming input PWM dimming input Output short circuit protection with programmable skip mode Input under-voltage shutdown

The HV9803 is an open loop average-mode current control LED driver IC operating in a constant off-time mode. The IC features ±2% current accuracy, tight line and load regulation of the LED current without any need for loop compensation or high-side current sensing. Its auto-zero circuit cancels the effect of both the input offset voltage and the propagation delay in the current sense comparator. The HV9803 can be powered from a 7.0~13.2V supply. The IC features fast PWM dimming response. The linear dimming input LD can accept a reference voltage up to 2.5V. The IC is equipped with a current limit comparator for hiccup-mode output short circuit protection. It also features a programmable input under-voltage shutdown.

Additional Features

    • Fast average current control
    • Correction for propagation delay and offset voltage
    • Fixed off-time switching mode
    • Linear dimming input
    • PWM dimming input
    • Output short circuit protection with programmable skip mode
    • Input under-voltage shutdown
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number HV9803
Product Name LED Driver IC w/ Average-Mode Constant Current Control
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-SKY81294-12-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
Specs
Output Voltage 36 volts
Number of Channels 1 #
Package Type Reel - TR
View Details
LED Drivers - 1727-8457-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
6 suppliers