Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) HV9708PJ-G

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Packaging: Bulk
Part Status: Obsolete
Logic Type: NOR Gate
Output Type: Open Collector
Function: Multiple, NonProgrammable
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details