Microchip Technology, Inc. LED Driver IC HV96001-E/D7X

Description
IC LED DRIVER LINEAR PWM 16SOIC Product overview: HV96001-E/D7X from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV96001-E/D7X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER LINEAR PWM 16SOIC Product overview: HV96001-E/D7X from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV96001-E/D7X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-HV96001-E/D7X
LED Driver IC 137-HV96001-E/D7X
IC LED DRIVER LINEAR PWM 16SOIC Product overview: HV96001-E/D7X from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV96001-E/D7X can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR PWM 16SOIC Product overview: HV96001-E/D7X from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HV96001-E/D7X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 150-HV96001-E/D7XTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC

LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1342711-HV96001-E/D7X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1342711-HV96001-E/D7X
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1342711-HV96001-E/D7X
Win Source Part Number: 1342711-HV96001-E/D7 X Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: Linear Package: Tape & Reel Applications: Automotive, Lighting, Signage Standard Package: 2,600 Frequency: 200kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 8V Voltage - Supply (Max): 60V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV96001

Win Source Part Number: 1342711-HV96001-E/D7X
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Automotive, Lighting, Signage
Standard Package: 2,600
Frequency: 200kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 60V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV96001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HV96001-E/D7X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HV96001-E/D7X
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HV96001-E/D7X
IC LED DRIVER LINEAR PWM 16SOIC

IC LED DRIVER LINEAR PWM 16SOIC

Supplier's Site
PMIC - LED Drivers - HV96001-E/D7X - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HV96001-E/D7X
PMIC - LED Drivers HV96001-E/D7X
MICRO-INTERFACE LED CTRL

MICRO-INTERFACE LED CTRL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-HV96001-E/D7X 150-HV96001-E/D7XTR-ND 1342711-HV96001-E/D7X HV96001-E/D7X HV96001-E/D7X
Product Name LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 8 to 60 volts 8 to 60 volts 8 to 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7512872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 1.45 watts
Features RoHS Compliant
View Details
150MA LED Driver IC - 137-NCR420ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
7 suppliers
PMIC - PMIC - LED Drivers - CAT4016HV6-T2 - 914734-CAT4016HV6-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TQFN (4x4)
View Details
PMIC - PMIC - LED Drivers - LM2707MF/NOPB - 124538-LM2707MF/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.3 volts
Output Voltage 18 volts
View Details
4 suppliers