Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
IC 32BIT SRL CMOS 80V 44PLCC
IC 32BIT SRL CMOS 80V 44PLCC
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
Counter Shift Registers 80V 32Ch Hi-V Out
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HV9408PJ-G-ND | HV9408PJ-G | HV9408PJ-G | HV9408PJ-G | HV9408PJ-G |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | |||
| Package Type | PLCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) |