Microchip Technology, Inc. 120V, High-Voltage Current-Mode PWM Controller HV9110

Description
HV9110 is a BiCMOS/DMOS single-output, pulse width modulator IC intended for use in high-speed, high-efficiency switch mode power supplies. It provides all the functions necessary to implement a single-switch current mode PWM, in any topology, with a minimum of external parts. Because the HV9110 utilizes proprietary BiCMOS/DMOS technology, it requires less than one tenth of the operating power of conventional bipolar PWM ICs, and can operate at more than twice their switching frequency. The dynamic range for regulation is also increased, to approximately 8 times that of similar bipolar parts. It starts directly from any DC input voltage between 10 and 120VDC, requiring no external power resistor. The output stage is push-pull CMOS and thus requires no clamping diodes for protection, even when significant lead length exists between the output and the external MOSFET. The clock frequency is set with a single external resistor. Accessory functions are included to permit fast remote shutdown (latching or nonlatching) and under voltage shutdown. For similar ICs intended to operate directly from up to 450VDC input, please consult the data sheets for the HV9120 and HV9123. For detailed circuit and application information, please refer to application notes AN-H13 and AN-H21 to AN-H24. Additional Features 10 to 120V input voltage range Current-mode control High efficiency Up to 1.0MHz internal oscillator Internal start-up circuit Low internal noise 50% maximum duty cycle
Datasheet
Description
HV9110 is a BiCMOS/DMOS single-output, pulse width modulator IC intended for use in high-speed, high-efficiency switch mode power supplies. It provides all the functions necessary to implement a single-switch current mode PWM, in any topology, with a minimum of external parts. Because the HV9110 utilizes proprietary BiCMOS/DMOS technology, it requires less than one tenth of the operating power of conventional bipolar PWM ICs, and can operate at more than twice their switching frequency. The dynamic range for regulation is also increased, to approximately 8 times that of similar bipolar parts. It starts directly from any DC input voltage between 10 and 120VDC, requiring no external power resistor. The output stage is push-pull CMOS and thus requires no clamping diodes for protection, even when significant lead length exists between the output and the external MOSFET. The clock frequency is set with a single external resistor. Accessory functions are included to permit fast remote shutdown (latching or nonlatching) and under voltage shutdown. For similar ICs intended to operate directly from up to 450VDC input, please consult the data sheets for the HV9120 and HV9123. For detailed circuit and application information, please refer to application notes AN-H13 and AN-H21 to AN-H24. Additional Features 10 to 120V input voltage range Current-mode control High efficiency Up to 1.0MHz internal oscillator Internal start-up circuit Low internal noise 50% maximum duty cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V, High-Voltage Current-Mode PWM Controller - HV9110 - Microchip Technology, Inc.
Chandler, AZ, United States
120V, High-Voltage Current-Mode PWM Controller
HV9110
120V, High-Voltage Current-Mode PWM Controller HV9110
HV9110 is a BiCMOS/DMOS single-output, pulse width modulator IC intended for use in high-speed, high-efficiency switch mode power supplies. It provides all the functions necessary to implement a single-switch current mode PWM, in any topology, with a minimum of external parts. Because the HV9110 utilizes proprietary BiCMOS/DMOS technology, it requires less than one tenth of the operating power of conventional bipolar PWM ICs, and can operate at more than twice their switching frequency. The dynamic range for regulation is also increased, to approximately 8 times that of similar bipolar parts. It starts directly from any DC input voltage between 10 and 120VDC, requiring no external power resistor. The output stage is push-pull CMOS and thus requires no clamping diodes for protection, even when significant lead length exists between the output and the external MOSFET. The clock frequency is set with a single external resistor. Accessory functions are included to permit fast remote shutdown (latching or nonlatching) and under voltage shutdown. For similar ICs intended to operate directly from up to 450VDC input, please consult the data sheets for the HV9120 and HV9123. For detailed circuit and application information, please refer to application notes AN-H13 and AN-H21 to AN-H24. Additional Features 10 to 120V input voltage range Current-mode control High efficiency Up to 1.0MHz internal oscillator Internal start-up circuit Low internal noise 50% maximum duty cycle

HV9110 is a BiCMOS/DMOS single-output, pulse width modulator IC intended for use in high-speed, high-efficiency switch mode power supplies. It provides all the functions necessary to implement a single-switch current mode PWM, in any topology, with a minimum of external parts. Because the HV9110 utilizes proprietary BiCMOS/DMOS technology, it requires less than one tenth of the operating power of conventional bipolar PWM ICs, and can operate at more than twice their switching frequency. The dynamic range for regulation is also increased, to approximately 8 times that of similar bipolar parts. It starts directly from any DC input voltage between 10 and 120VDC, requiring no external power resistor. The output stage is push-pull CMOS and thus requires no clamping diodes for protection, even when significant lead length exists between the output and the external MOSFET. The clock frequency is set with a single external resistor. Accessory functions are included to permit fast remote shutdown (latching or nonlatching) and under voltage shutdown. For similar ICs intended to operate directly from up to 450VDC input, please consult the data sheets for the HV9120 and HV9123. For detailed circuit and application information, please refer to application notes AN-H13 and AN-H21 to AN-H24.

Additional Features

    • 10 to 120V input voltage range
    • Current-mode control
    • High efficiency
    • Up to 1.0MHz internal oscillator
    • Internal start-up circuit
    • Low internal noise
    • 50% maximum duty cycle
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number HV9110
Product Name 120V, High-Voltage Current-Mode PWM Controller
Package Type SOIC; Other; ['DICE', 'WAFER', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UC1843A Current Mode PWM Controller - 5962-8670406XA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Board Mount Modules - AHE2815D/HBB - 1029504-AHE2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Gates and Inverters - 74HCT04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details